ASME/BPVC - 2444

2444 Alternative Requirements for Piping Connections and Valves Section I

inactive
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 2
scope:

Inquiry: What alternate requirements may be used for washout openings, feed water supply, blowoff, water gage and safety valve connections for an "S" stamped boiler with a shell 16 in. (406 mm) or less in inside diameter, 20 sq ft (1.9 m2) or less of heating surface, 5 cu ft (0.14 m3) or less in gross volume and an MAWP greater than 100 psig (690 kPa) but not more than 200 psig (1380 kPa)?

Document History

July 1, 2004
2444 Alternative Requirements for Piping Connections and Valves Section I ANNULLED SUPP 8
A description is not available for this item.
2444
July 1, 2004
2444 Alternative Requirements for Piping Connections and Valves Section I
Inquiry: What alternate requirements may be used for washout openings, feed water supply, blowoff, water gage and safety valve connections for an "S" stamped boiler with a shell 16 in. (406 mm) or...
Advertisement