DS/ISO/IEC 13650-1

Information technology - Open Systems Interconnection - Conformance test suite for the OSI TP protocol - Part 1: Test suite structure and test purposes

inactive, Most Current
Organization: DS
Publication Date: 28 June 2000
Status: inactive
Page Count: 302
ICS Code (Application layer): 35.100.70
scope:

This part of ISO/IEC 13650 specifies the relationship between the elements of the test suite structure (test groups and test purposes) and the Protocol Implementation Conformance Statement (PICS) proforma (ISO/IEC 10026-4), which is to be used in test case selection.

Document History

DS/ISO/IEC 13650-1
June 28, 2000
Information technology - Open Systems Interconnection - Conformance test suite for the OSI TP protocol - Part 1: Test suite structure and test purposes
This part of ISO/IEC 13650 specifies the relationship between the elements of the test suite structure (test groups and test purposes) and the Protocol Implementation Conformance Statement (PICS)...
Advertisement