CENELEC - EN 61347-2-8
Lamp Controlgear Part 2-8: Particular Requirements for Ballasts for Fluorescent Lamps
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
January 1, 2001
Lamp controlgear – Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...
January 1, 2001
Lamp controlgear Part 2-8: Particular requirements for ballasts for fluorescent lamps
A description is not available for this item.
January 1, 2001
Lamp controlgear Part 2-8: Particular requirements for ballasts for fluorescent lamps
This part of IEC 61347 specifies safety requirements for ballasts, excluding resistance types, for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, associated with fluorescent lamps with or...
EN 61347-2-8
January 1, 2001
Lamp Controlgear Part 2-8: Particular Requirements for Ballasts for Fluorescent Lamps
A description is not available for this item.