NAVY - MIL-A-23547E

ANTENNA COUPLER, CU-9370/UR

inactive
Organization: NAVY
Publication Date: 28 October 1977
Status: inactive
Page Count: 20
scope:

This specification covers the Antenna Coupler CU-937( )/UR, a remotely tuned antenna coupler intended for general purpose communications and which may be used for surface ship and fixed shore installations. The equipment operates in the 2.0 to 30.0 megahertz (MHz) frequency range and provides the means to match conventional 4.572, 7.650, or 10.698 meters (m) (15, 25, or 35 foot) whip antennas to the 100 watt peak envelope power (PEP) output of Radio Set AN/URC-35( ) or Radio Transmitter AN/URT-24( ), at the selected operating frequency.

Each unit shall give reliable performance within the limits specified herein, under conditions of intermittent or continuous operation during exposure to the adverse conditions normally encountered in Naval ship and shore communications service. Mechanical and electrical ruggedness is of paramount importance for assurance of reliable performance without failure.

intended Use:

The antenna coupler, CU-937( )/UR, is intended for general purpose voice, CW and radio teletypewriter communications, and may be used for surface ship, submarine and fixed shore installation.

Document History

January 30, 1995
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
MIL-A-23547E
October 28, 1977
ANTENNA COUPLER, CU-9370/UR
This specification covers the Antenna Coupler CU-937( )/UR, a remotely tuned antenna coupler intended for general purpose communications and which may be used for surface ship and fixed shore...
December 10, 1975
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
July 15, 1974
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
November 1, 1973
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
November 28, 1969
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
October 31, 1969
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
November 1, 1968
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
October 15, 1968
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
January 29, 1965
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.
February 28, 1963
ANTENNA COUPLER, CU-9370/UR
A description is not available for this item.

References

Advertisement