NPFC - MIL-M-38510/232

MICROCIRCUITS, DIGITAL, SCHOTTKY TTL, 576 BIT RANDOM ACCESS MEMORY (RAM), MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 30 September 1980
Status: inactive
Page Count: 19
scope:

This specification covers the detail requirements for monolithic silicon, Schottky TTL, static 576 bit random access memory microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 64×9 bit RAM, uncommitted to collector

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) X See figure 1B (28-lead, 1 7/16" × ½" dual-in-line pack) Y See figure 1C (28-lead, ⅜" × 9/16" flat-pack) Z See figure 1A (28-terminal, .45" × .45" chip carrier)

Supply voltage range- - - - - - - - - - - - - −0.5 to 7.0 Vdc Input voltage range - - - - - - - - - - - - - −0.5 to +5.5 Vdc Storage temperature range - - - - - - - - - - −65° to +150°C Maximum power dissipation, PD Device type 01- - - - - - - - - - - - - - - 935 mW, l/ Voltage applied to outputs (output high)- - - −0.5 to +5.5 Vdc Output current (output low) - - - - - - - - - +20 mA Input current - - - - - - - - - - - - - - - - −12 to +5.0 mA Lead temperature (soldering 10 seconds) - - - 300°C Junction temperature- - - - - - - - - - - - - TJ = 175°C

Supply voltage- - - - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage- - - - - - - 2.4 Vdc Maximum low level input voltage - - - - - - - 0.4 Vdc Case operating temperature range- - - - - - - −55° to 125°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBE-2), Griffiss AFB, NY 13440, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Microcircuits comforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

January 4, 1996
MICROCIRCUITS, DIGITAL, SCHOTTKY TTL, 576 BIT RANDOM ACCESS MEMORY (RAM), MONOLITHIC SILICON
A description is not available for this item.
November 30, 1988
MICROCIRCUITS, DIGITAL, SCHOTTKY TTL, 576 BIT RANDOM ACCESS MEMORY (RAM), MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/232
September 30, 1980
MICROCIRCUITS, DIGITAL, SCHOTTKY TTL, 576 BIT RANDOM ACCESS MEMORY (RAM), MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, Schottky TTL, static 576 bit random access memory microcircuits. Three product assurance classes and a choice of case...

References

Advertisement