DLA - SMD-5962-91691

MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 16-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 September 1992
Status: inactive
Page Count: 18
scope:

This drawing forms part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit-function Linearity error 01 CS5101A-SD 16-Bit, 100 kHz Analog to Digital Converter ±3.0 LSB 02 CS5101A-TD 16-Bit, 100 kHz Analog to Digital Converter ±2.0 LSB

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-Line 3 CQCC1-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive digital supply voltage a range (VD+) . . . . . . . . . . . −0.3 V dc to 6.0 V dc 2/ Negative digital supply voltage range (VD−) . . . . . . . . . . . . +0.3 V dc to −6.0 V dc Positive analog supply voltage range (VA+) . . . . . . . . . . . . . −0.3 V dc to +6.0 V dc Negative analog supply voltage range (VA−) . . . . . . . . . . . . . +0.3 V dc to −6.0 V dc Input current, any pin except supplies . . . . . . . . . . . . . . . ±10 mA 3/ Analog input voltage range (AIN and VREF pins) . . . . . . . . . . . (VA−) − 0.3 V dc to (VA+) + 0.3 V dc Digital input voltage range . . . . . . . . . . . . . . . . . . . . −0.3 V dc to (VD+) +0.3 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°c to +150°C Lead temperature (soldering 10 seconds) . . . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . +160°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) Case J . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 40°C/W Case 3 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 60°C/W Power dissipation . . . . . . . . . . . . . . . . . . . . . . . . . 480 mW

Ambient operating temperature range (TA) . . . . . . . . . . . . . . −55°C to +125°C Positive digital supply voltage range (VD+) . . . . . . . . . . . . +4.50 V dc to V A+ Negative digital supply voltage range (VD−) . . . . . . . . . . . . −4.50 V dc to −5.50 V dc Positive analog supply voltage rang (VA+) . . . . . . . . . . . .. . +4.50 V dc to +5.50 V dc Negative analog supply voltage range (VA−) . . . . . . . . . . . . −4.50 V dc to −5.50 V dc Analog reference voltage range (VREF) . . . . . . . . . . . . . . . +2.50 V dc to (VA+) −0.5 V dc Analog input voltage range: Unipolar . . . . . . . . . . . . . . . . . . . . . . . . . . . . . AGND to VREF Bipolar . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −VREF to VREF

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 23, 2014
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 16-BIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 3, 2002
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 16-BIT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91691
September 15, 1992
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 16-BIT, MONOLITHIC SILICON
This drawing forms part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement