ASTM International - ASTM C1645-06

Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2006
Status: inactive
Page Count: 2
ICS Code (Concrete structures): 91.080.40
scope:

1.1 This test method covers the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C 936. Units are tested in a test solution that is either water or 3 % saline solution, depending on the intended use of the units in actual service.

1.2 The values stated in SI units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, in any, associated with its use. It is the responsibility of the use of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use.

Document History

December 1, 2022
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
December 1, 2022
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
July 1, 2022
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
June 1, 2021
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
December 1, 2019
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
June 1, 2016
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method evaluates the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C936/C936M. Units are...
ASTM C1645-06
June 1, 2006
Standard Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units
1.1 This test method covers the resistance to freezing and thawing of solid interlocking concrete paving units conforming to the dimensional requirements of Specification C 936. Units are tested in a...
Advertisement