DS/EN 60034-11

Rotating electrical machines Part 11: Thermal protection

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 December 2004
Status: active
Page Count: 19
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction machines in order to protect them against serious damage due to thermal overloads. It applies to machines manufactured in accordance with EN 60034-12 with the voltage limits specified in IEC 60034-12. The protection of bearings and other mechanical parts is not included.

Document History

DS/EN 60034-11
December 3, 2004
Rotating electrical machines Part 11: Thermal protection
This part of IEC 60034 specifies requirements relating to the use of thermal protectors and thermal detectors incorporated into the stator windings or placed in other suitable positions in induction...
Advertisement