DS/EN 301276-5 V1.1.1

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Modification procedures for sustainable cell rate parameters; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for modification procedures for sustainable cell rate parameters of the Digital Subscriber Signalling System No. 2 (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 276-1 [3]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.

Document History

DS/EN 301276-5 V1.1.1
January 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Modification procedures for sustainable cell rate parameters; Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network
The present document specifies the network Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation...
Advertisement