CSA - C22.2 NO. 100-95
Motors and Generators Industrial Products
| Organization: | CSA |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 84 |
scope:
This Standard applies to electric motors and generators for installation and use, in accordance with the Rules of the Canadian Electrical Code, Part I, in nonhazardous locations.
Note: The term "machine" throughout this Standard should be assumed to mean "motor" and 'generator':
Clauses 1 to 6 are general in nature and apply, unless otherwise noted, to the motors and generators covered by Clauses 7 to 12 as follows:
(a) Clause 7-dc machines and ac machines (including universal motors), in IEC frame size 80 (and smaller;
(b) Clause 8-ac machines (including universal machines) in IEC frame sizes 90 to 280 inclusive and rated 750 V and less;
(c) Clause 9-ac machines rated over 750 V or in IEC frame size 315 and larger;
(d) Clause 10-all dc machines in IEC frame size 90 and larger;
(e) Clause 11-portable and standby generators; and
(f) Clause 12-inverter-duty variable speed ac machines.
This Standard provides basic requirements for machines and does not exclude any additional requirements given in other Standards of the Canadian Electrical Code, Part I/.
This Standard does not apply to
(a) sealed (hermetic) type motors such as those used in refrigerant compressors; or
(b) electric machines for use in aircraft, marine service installations, drives for land transportation equipment, or machines used in underground mining.
Document History