ETSI - TS 102 147-2-1

Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma

inactive
Organization: ETSI
Publication Date: 1 November 2002
Status: inactive
Page Count: 14
scope:

The present document provides the PICS proforma for BRAN HIPERACCESS UNI Service Specific Convergence Sublayer (SSCS), as defined in TS 102 115-2 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

It details in tabular form the implementation options, i.e. the optional functions additional to those, which are mandatory to implement.

Document History

April 1, 2004
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS); Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
A description is not available for this item.
TS 102 147-2-1
November 1, 2002
Broadband Radio Access Networks (BRAN); HIPERACCESS; Conformance testing for the Cell based Convergence Layer; Part 2: UNI Service Specific Convergence Sublayer (SSCS) Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the PICS proforma for BRAN HIPERACCESS UNI Service Specific Convergence Sublayer (SSCS), as defined in TS 102 115-2 [1] in compliance with the relevant requirements, and...
Advertisement