DS/HD 1039

Steel tubes for falsework and working scaffolds - Requirements, tests

inactive, Most Current
Organization: DS
Publication Date: 19 April 1991
Status: inactive
ICS Code (Construction equipment): 91.220
scope:

The standard specifies requirements for two types of steel tube intended for use in falsework and in access and working scaffolds constructed with separate tubes and couplers. They have an outside diameter of 48,3 mm, and wall thicknesses of 3,2 mm and 4,0 mm. It also specifies tests on protective coatings and gives values for the design of structures.

Document History

DS/HD 1039
April 19, 1991
Steel tubes for falsework and working scaffolds - Requirements, tests
The standard specifies requirements for two types of steel tube intended for use in falsework and in access and working scaffolds constructed with separate tubes and couplers. They have an outside...

References

Advertisement