B11/STD - ANSI B11.22
Safety Requirements for Turning Centers and Automatic, Numerically Controlled Turning Machines
inactive
Buy Now
| Organization: | B11/STD |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 67 |
scope:
This standard specifies the safety requirements for the design, construction, operation and maintenance (including installation, dismantling and transport) of turning centers and automatic, numerically controlled turning machines (see 1.1 and 1.2).
This standard is applicable to:
- automatic, numerically controlled horizontaland vertical- spindle turning machines and turning centers which are designed to accept workholding devices up to 500 mm (20 inches) outside diameter and with distance between centers of up to 2 m (80 inches);
- auxiliary equipment and components which are integral to the machine;
- machines which are integrated into automatic production lines or turning cells as much as the potential hazards and associated risks are comparable to those of machines working separately.
Document History
January 1, 2002
Safety Requirements for Turning Centers and Automatic, Numerically Controlled Turning Machines
A description is not available for this item.
ANSI B11.22
January 1, 2002
Safety Requirements for Turning Centers and Automatic, Numerically Controlled Turning Machines
This standard specifies the safety requirements for the design, construction, operation and maintenance (including installation, dismantling and transport) of turning centers and automatic,...