DS/EN ISO 898-6
Mechanical properties of fasteners - Part 6: Nuts with specified proof load values - Fine pitch thread
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This part of ISO 898 specifies the mechanical properties of nuts with specified proof load values when tested at an ambient temperature range of +10°C to +35°C.
Document History
DS/EN ISO 898-6
January 17, 1996
Mechanical properties of fasteners - Part 6: Nuts with specified proof load values - Fine pitch thread
This part of ISO 898 specifies the mechanical properties of nuts with specified proof load values when tested at an ambient temperature range of +10°C to +35°C.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 6: Nuts with specified proof load values - Fine pitch thread (ISO/DIS 898-6:2010)
This part of ISO 898 specifies mechanical and physical properties of nuts with fine pitch thread made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....