HOLDEN - HN 2091

Adhesive - Structural - Two-Part

inactive
Buy Now
Organization: HOLDEN
Publication Date: 1 February 1993
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a pumpable, two component structural adhesive. It is obtained by mixing in a specific ratio HN 2089 and HN 2090. It is used to bond hem flanges of engine hoods, deck lids and doors. It is suitable for use on oily and unclean surfaces such as galvanised steel, zinc coat steel and cold rolled, low carbon steel (CRLC). A component of the adhesive causes some initial strength to be obtained immediately on hem closure. This is followed by a partial room temperature cure and full cure in the Elpo oven.

Document History

June 1, 2014
ADHESIVE, STRUCTURAL TWO-PART
A description is not available for this item.
November 1, 2001
Adhesive, Structural - Two-Part
1. SCOPE The material defined by this specification is a pumpable, two component structural adhesive. It is obtained by mixing in a specific ratio HN 2089 and HN 2090. It is used to bond hem flanges...
HN 2091
February 1, 1993
Adhesive - Structural - Two-Part
1. SCOPE The material defined by this specification is a pumpable, two component structural adhesive. It is obtained by mixing in a specific ratio HN 2089 and HN 2090. It is used to bond hem flanges...

References

Advertisement