NPFC - A-A-59503

NITROGEN, TECHNICAL

inactive
Buy Now
Organization: NPFC
Publication Date: 9 November 2006
Status: inactive
Page Count: 6
scope:

This commercial item description (CID) covers two types of nitrogen: liquid and gaseous. Each type of nitrogen can be obtained in two different technical grades based on nitrogen purity and limits on oxygen and moisture impurity content. Liquid nitrogen is used as a cooling agent for low temperature and cryogenic processes to shield temperature sensitive materials and equipment from the effects of heat. Gaseous nitrogen is used to purge or pressurize systems or provide inert atmospheres. The list of intended use includes, but is not limited to, pressurizing fuel tanks, hydraulic system accumulators, aircraft struts, rocket engine propellant systems, and carbon dioxide cylinders; purging aircraft oxygen converters; and purging and calibrating instruments. Since some systems are sensitive to oil contamination, gaseous nitrogen is divided into two classes: oil free and oil tolerant. Class 1, oil free nitrogen, is used for applications which cannot tolerate hydrocarbons, such as the purging of oxygen equipment. Class 2, oil tolerant nitrogen, is used for pressurizing oil-containing systems such as aircraft struts.

Document History

October 24, 2019
NITROGEN, TECHNICAL
This commercial item description (CID) covers two types of nitrogen: gaseous and liquid. Each type of nitrogen can be obtained in three different technical grades based primarily on nitrogen and...
February 25, 2016
Nitrogen, Technical
A description is not available for this item.
March 3, 2011
NITROGEN, TECHNICAL
This commercial item description (CID) covers two types of nitrogen: gaseous and liquid. Each type of nitrogen can be obtained in three different technical grades based primarily on nitrogen purity...
October 20, 2008
NITROGEN, TECHNICAL
This commercial item description (CID) covers two types of nitrogen: liquid and gaseous. Each type of nitrogen can be obtained in two different technical grades based on nitrogen purity and oxygen...
A-A-59503
November 9, 2006
NITROGEN, TECHNICAL
This commercial item description (CID) covers two types of nitrogen: liquid and gaseous. Each type of nitrogen can be obtained in two different technical grades based on nitrogen purity and limits on...
June 1, 2000
NITROGEN, TECHNICAL
This commercial item description covers two types of nitrogen, liquid and gaseous. Each of these two types of nitrogen can be obtained in two different technical grades based on nitrogen purity and...

References

Advertisement