FORD ESK-M2G367-A1
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, BASE MATERIAL
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 1 December 1992 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/-2 C.
Document History
February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, BASE MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23 +/- 2 C.
FORD ESK-M2G367-A1
December 1, 1992
ADHESIVE, POLYURETHANE, TWO COMPONENT, WATER BORNE, BASE MATERIAL
1. SCOPE The materials defined by this specifications are water borne, two component polyurethane based adhesives, which can be heat activated up to two hours after application and conditioning at 23...