IEC/TR 61660-3

Short-Circuit Currents in d.c. Auxiliary Installations in Power Plants and Substations - Part 3: Examples of Calculations

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2000
Status: active
Page Count: 102
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

Scope and object

IEC 61660-3 which is a technical report gives help for the application of IEC 61660-1 and IEC 61660-2. Therefore, the calculations for the d.c. installation in figure 1 are strictly carried out in accordance with IEC 61660-1 and 61660-2.

The installation scheme with respect to the short-circuit location F3 in figure 1 does not correspond to figure 3 of IEC 61660-1. Therefore, additional considerations related to the correction factor σj are necessary and annex A should be consulted.

The connecting line L1 in figure 1 consists of copper bars (see clause 4). The lines L2 and L3 are cable connections. Therefore, the mechanical and thermal effects are calculated only for L1 in case of a short circuit at the location F4.

Document History

IEC/TR 61660-3
February 1, 2000
Short-Circuit Currents in d.c. Auxiliary Installations in Power Plants and Substations - Part 3: Examples of Calculations
Scope and object IEC 61660-3 which is a technical report gives help for the application of IEC 61660-1 and IEC 61660-2. Therefore, the calculations for the d.c. installation in figure 1 are strictly...

References

Advertisement