DIN EN ISO 2589

Leather - Physical and mechanical tests - Determination of thickness (ISO 2589:2002); German version EN ISO 2589:2002

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2003
Status: inactive
Page Count: 8
ICS Code (Leather and furs): 59.140.30

Document History

July 1, 2016
Leather - Physical and mechanical tests - Determination of thickness (ISO 2589:2016); German version EN ISO 2589:2016
Diese Internationale Norm legt ein Verfahren zur Bestimmung der Dicke von Leder fest. Das Verfahren ist für alle Lederarten jeglicher Gerbung anwendbar. Die Messung ist sowohl am ganzen Leder als...
October 1, 2015
Leather - Physical and mechanical tests - Determination of thickness(ISO/FDIS 2589:2015); German and English version FprEN ISO 2589:2015
A description is not available for this item.
DIN EN ISO 2589
October 1, 2003
Leather - Physical and mechanical tests - Determination of thickness (ISO 2589:2002); German version EN ISO 2589:2002
A description is not available for this item.

References

Advertisement