IEEE 485

Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications

inactive
Buy Now
Organization: IEEE
Publication Date: 20 March 1997
Status: inactive
Page Count: 36
scope:

The storage battery is of primary importance in ensuring the satisfactory operation of generating stations, substations, and other stationary applications. This recommended practice is based on commonly accepted methods used to define the load and to ensure adequate battery capacity. The method described is applicable to all installations and battery sizes.

The installations considered herein are designed for operation with a battery charger serving to maintain the battery in a charged condition as well as to supply the normal dc load.

This recommended practice was prepared by the Battery Sizing Working Group of Standards Coordinating Committee 29 (SCC29). It may be used separately, but when combined with IEEE Std 450-1995, IEEE Recommended Practice for Maintenance, Testing, and Replacement of Vented Lead-Acid Batteries for Stationary Applications, and IEEE Std 484-1996, IEEE Recommended Practice for Installation Design and Installation of Vented Lead-Acid Batteries for Stationary Applications, it will provide the user with a general guide to designing, placing in service, and maintaining a lead-acid battery installation.

This recommended practice describes methods for defining the dc load and for sizing a lead-acid battery to supply that load for stationary battery applications in full float operations. Some factors relating to cell selection are provided for consideration.

Installation, maintenance, qualification, testing procedures, and consideration of battery types other than lead-acid are beyond the scope of this recommended practice. Design of the dc system and sizing of the battery charger(s) are also beyond the scope of this recommended practice.

Document History

May 6, 2020
Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
Methods are described for defining the dc load and for sizing a lead-acid battery to supply that load for stationary battery applications in float service. Some factors relating to cell selection are...
November 8, 2010
Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
Methods for defining the dc load and for sizing a lead-acid battery to supply that load for stationary battery applications in full float operations are described. Some factors relating to cell...
December 1, 2008
Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
The storage battery is of primary importance in ensuring the satisfactory operation of generating stations, substations, and other stationary applications. This recommended practice is based on...
March 20, 1997
Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
Overview This recommended practice describes methods for defining the dc load and for sizing a lead-acid battery to supply that load for stationary battery applications in full float operations....
IEEE 485
March 20, 1997
Recommended Practice for Sizing Lead-Acid Batteries for Stationary Applications
The storage battery is of primary importance in ensuring the satisfactory operation of generating stations, substations, and other stationary applications. This recommended practice is based on...
January 1, 1983
Recommended Practice for Sizing Large Lead Storage Batteries for Generating Stations and Substations
This recommended practice describes methods for defining the dc load in a generating station or a substation and for sizing a lead storage battery to supply that load. Some factors relating to cell...
January 1, 1978
Recommended Practice for Sizing Large Lead Storage Batteries for Generating Stations and Substations
This Recommended Practice describes methods for defining the dc load in a generating station or a substation and for sizing a lead storage battery to supply that load. Some factors relating to cell...

References

Advertisement