DS/EN 857

Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification

inactive
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 10
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This standard specifies requirements for two types of wire braid reinforced campact hoses and hose assemblies of nominal bore from 6 to 25. This standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 10, 2015
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
This European Standard specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with:...
DS/EN 857
January 15, 1997
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
This standard specifies requirements for two types of wire braid reinforced campact hoses and hose assemblies of nominal bore from 6 to 25. This standard does not include requirements for end...
Rubber hoses and hose assemblies - Wire braid reinforced compact type for hydraulic applications - Specification
This European Standard specifies requirements for two types of wire braid reinforced compact hoses and hose assemblies of nominal bore from 6 to 25, types 1SC and 2SC. They are suitable for use with:...
Advertisement