DS/EN 28673

Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B

inactive, Most Current
Organization: DS
Publication Date: 8 September 1992
Status: inactive
ICS Code (Nuts): 21.060.20
scope:

The standard gives specifications for hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.

Document History

DS/EN 28673
September 8, 1992
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
The standard gives specifications for hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to...
Advertisement