DS/ISO 5835/1

Implants for surgery - Metal bone screws - Dimensions - Part 1: Screws with asymmetrical thread, variable fitting (spherical)

inactive
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads, heads with spherical under-surfaces, and head diameters that vary with the diameters of the thread (hence "variable fitting").

Document History

January 1, 1978
Implants for surgery - Metal bone screws - Dimensions - Part 2: Screws with asymmetrical thread, constant fitting (spherical)
The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads and heads with spherical under-surfaces the radius of which is...
DS/ISO 5835/1
January 1, 1978
Implants for surgery - Metal bone screws - Dimensions - Part 1: Screws with asymmetrical thread, variable fitting (spherical)
The standard specifies dimensions and tolerances for metal bone screws used in surgery and having shallow and deep asymmetrical threads, heads with spherical under-surfaces, and head diameters that...
Implants for surgery - Metal bone screws with hexagonal drive connection, spherical under-surface of head, asymmetrical thread - Dimensions
Gives dimensions and tolerances and the code for screw thread. Screws with shallow thread shall be as given in figures 1 and 2 and tables 1 and 2. Screws with deep thread shall be as given in figures...
Advertisement