MODUK - DEF STAN 68-146

Insulating and Filling Compound (Chatterton's Type) for Electrical Purposes

inactive
Organization: MODUK
Publication Date: 1 January 1991
Status: inactive
Page Count: 11
scope:

This Standard specifies the requirements for an insulating and filling compound with adhesive properties for use in electrical appliances. The compound, which is thermoplastic, is resistant to water and has no appreciable effect on materials normally used in electrical equipment.

Document History

December 27, 1991
Insulating and Filling Compound (Chatterton's Type) for Electrical Purposes
This Standard specifies the requirements for an insulating and filling compound with adhesive properties for use in electrical appliances. The compound, which is thermoplastic, is resistant to water...
DEF STAN 68-146
January 1, 1991
Insulating and Filling Compound (Chatterton's Type) for Electrical Purposes
This Standard specifies the requirements for an insulating and filling compound with adhesive properties for use in electrical appliances. The compound, which is thermoplastic, is resistant to water...

References

Advertisement