ASTM International - ASTM D5276-98
Standard Test Method for Drop Test of Loaded Containers by Free Fall
| Organization: | ASTM International |
| Publication Date: | 10 April 1998 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
1.1 This test method covers procedures for the drop testing of loaded boxes, cylindrical containers, and bags and sacks by the free-fall method.
1.2 For containers not exceeding 110 lb (50 kg), this test method fulfills the requirements of ISO Standards 2206:1987 and 2248:1985. Caution-These ISO standards may describe procedures that do not meet the requirements for this test method.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History