FORD WSK-M1L131-A1

CABLE, LOW TENSION, TPE INSULATED, 150 °C, THIN WALL, SHIELDED, BARE, TRIPLE CORE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 13 August 2003
Status: active
Page Count: 8
scope:

1. SCOPE

The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation thickness. It is a spirally wound shielded wire with a 90% shield cover and a helix angle of 10%.

Document History

FORD WSK-M1L131-A1
August 13, 2003
CABLE, LOW TENSION, TPE INSULATED, 150 °C, THIN WALL, SHIELDED, BARE, TRIPLE CORE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...
October 10, 1992
CABLE, LOW TENSION, TPE INSULATED, 150 C, THIN WALL, SHIELDED, BARE, TRIPPLE CORE
1. SCOPE The material defined by this specification is a low tension stranded cable, thermoplastic elastomer (TPE) insulated conductor. The cable is similar to ISO 6722 with a thin wall insulation...

References

Advertisement