DS/EN ISO 4566

Small craft with inboard engine - Propeller shaft ends and bosses with 1:10 taper

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 August 1995
Status: active
Page Count: 8
ICS Code (Small craft): 47.080
scope:

The standard specifies the dimensions for interchangeability of propeller bosses and propeller shaft ends in the shaft diameter range of 20 to 160 mm with a taper of 1:10, intended for installation on inboard-engined small craft.

Document History

DS/EN ISO 4566
August 9, 1995
Small craft with inboard engine - Propeller shaft ends and bosses with 1:10 taper
The standard specifies the dimensions for interchangeability of propeller bosses and propeller shaft ends in the shaft diameter range of 20 to 160 mm with a taper of 1:10, intended for installation...

References

Advertisement