BSI - BS 1104

Specification for general purpose Acme screw threads.

active, Most Current
Buy Now
Organization: BSI
Publication Date: 5 June 1957
Status: active
Page Count: 42
ICS Code (Screw threads in general): 21.040.01
scope:

Defines Acme thread; tables of basic sizes, limits and tolerances for standard series of single start threads ¼ in to 5 in diameter. Agrees with ASA B1.5:1952 except for pitches associated with diameters ? in, 7/16 in, 1 in, 1¼ in and 1½ in. 2G, 3G and 4G fits in the American standard included, together with finer class, 5G. Tables of effective diameter tolerances for extended range of diameter/pitch combinations are provided. From these and related tables limiting dimensions for any special diameter/pitch combination for single or multi-start Acme thread can be calculated.

Document History

BS 1104
June 5, 1957
Specification for general purpose Acme screw threads.
Defines Acme thread; tables of basic sizes, limits and tolerances for standard series of single start threads ¼ in to 5 in diameter. Agrees with ASA B1.5:1952 except for pitches associated with...

References

Advertisement