ETSI - PRETS 300 135
Radio Equipment and Systems Angle Modulated Citizens' Band Radio Equipment (CEPT PR 27 Radio Equipment) Technical Characteristics and Methods of Measurement
| Organization: | ETSI |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This standard covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It applies to angle modulated Citizens' Band radio equipment (CEPT PR 27) operation in the frequency band 26.960 MHz to 27.410 MHz with channel separations of 10 kHz, and intended for analogue speech.
This standard applies to equipment with a socket for an external antenna and to equipment with an integral antenna.
In the case of equipment which is intended for use with either an integral antenna or an external antenna, the equipment shall be measured as equipment intended for use with an external antenna and shall meet the appropriate limits. In addition to this, the transmitter characteristics:
- transmitter carrier power,
- spurious emissions of the transmitter,
and the receiver characteristic:
- spurious radiations of the receiver,
shall be measured as for equipment for use with an integral antenna and the appropriate limits shall be met.
Document History