BSI - BS EN 3035

Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1997
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 3035
February 15, 1997
Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.

References

Advertisement