ETSI - PRETS 300 704-1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/ GSM) Inter-Working Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 1: Portable Radio Termination (PT) First Edition
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This draft European Telecommunication Standard (ETS) provides the Profile ICS proforma for the DECT/GSM IWP at the Portable radio Termination (PT) as defined in ETS 300 370 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11].
The supplier of an implementation which is claimed to conform to ETS 300 370 [4] is required to complete:
- a copy of the PICS proforma ETS 300 476 Parts 1, 2, 3 and 7 [5] - [8], updated with the requirements from ETS 300 474-1 [9], and with the replacements from annex A; and
- a copy of the Profile specific ICS proforma provided in the annex B; and
- a copy of the PICS proforma ETS 300 476 parts 1, 2, 3 and 7 [5] - [8], updated with the requirements from ETS 300 474-1 [9].
NOTE: All DECT speech applications will also conform to the minimum requirements of ETS 300 444 [2].
Document History