DIN EN 4402
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4402:2006
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Rivets): | 49.030.60 |
Document History
DIN EN 4402
January 1, 2007
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C; German and English version EN 4402:2006
A description is not available for this item.
May 1, 2000
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.