DS/ISO 8859-3

Information processing - 8-bit single-byte coded graphic character sets - Part 3: Latin alphabet no. 3

inactive, Most Current
Organization: DS
Publication Date: 22 August 1988
Status: inactive
ICS Code (Information coding): 35.040
scope:

This part of ISO 8859 specifies a set of 184 graphic characters identified as Latin alphabet No. 3. This set of graphic characters is intended for use in data processing and text applications and may also be used for information interchange. The set contains graphic characters used for general purpose applications in typical office environments in the following languages: Afrikaans, Catalan, Dutch, English, Esperanto, German, Italian, Maltese, Spanish and Turkish.

Document History

DS/ISO 8859-3
August 22, 1988
Information processing - 8-bit single-byte coded graphic character sets - Part 3: Latin alphabet no. 3
This part of ISO 8859 specifies a set of 184 graphic characters identified as Latin alphabet No. 3. This set of graphic characters is intended for use in data processing and text applications and may...

References

Advertisement