ISO 5011
Inlet Air Cleaning Equipment for Internal Combustion Engines and Compressors - Performance Testing
| Organization: | ISO |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Pressure charging and air/exhaust gas ducting systems): | 43.060.20 |
scope:
This International Standard establishes and specifies uniform test procedures, conditions, equipment, and a performance report to permit the direct laboratory performance comparison of air cleaners.
The basic performance characteristics of greatest interest are air flow restriction or differential pressure, dust collection effciency, dust capacity, and oil carry-over on oil bath air cleaners. This test code therefore deals with the measurement of these parameters.
This International Standard is applicable to air cleaners used on internal combustion engines and compressors generally used in automotive and industrial applications.
Document History