NPFC - A-A-59590/2

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION

inactive
Buy Now
Organization: NPFC
Publication Date: 27 November 2000
Status: inactive
Page Count: 9
scope:

This CID specification sheet covers 3 piece card holders with an ejection action feature that forces the circuit card assembly to disengage from it installed position in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide maximum contact between thermal paths on the circuit card assemblies and the heat sink surfaces and to provide resistance to shock and vibration. Items covered by this CID are intended for all federal agency applications and environments.

Document History

June 2, 2020
HOLDER, ELECTRIAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION
A description is not available for this item.
June 2, 2015
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION
A description is not available for this item.
October 2, 2010
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
A description is not available for this item.
April 20, 2007
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
A description is not available for this item.
March 7, 2003
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
This CID specification sheet covers 3 piece card holders with an ejection action feature that forces the circuit card assembly to disengage from its installed position when used in heat sinking...
A-A-59590/2
November 27, 2000
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION
This CID specification sheet covers 3 piece card holders with an ejection action feature that forces the circuit card assembly to disengage from it installed position in heat sinking devices (cold...

References

Advertisement