CSA/AM - ANSI Z21.69-1987
CONNECTORS FOR MOVABLE GAS APPLIANCES SECOND EDITION; ADDENDA Z21.69A - 1989, ADDENDA Z21.69B - 1990
| Organization: | CSA/AM |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This standard applies to newly produced gas appliance connectors constructed entirely of new, unused parts and materials that:
a. Are intended for use with gas-fired commercial cooking equipment that may be mounted on casters or otherwise be subject to movement for cleaning, and with other large and heavy gas-fired equipment that may be moved;
b. Are for use onn piping systems having fuel gas pressures not in excess of ½ pound per square inch (3.5 kPa);
c. Are of ½, ¾, 1, 1, 1 ¼ and 1 ½ inch nominal internal diameters,
d. Are of not more than 6 feet (1.83 m) nominal lengh; and
e. Have fittings at each end provided with standard taper pipe threads for connection to gas appliances and to gas supply piping.
Connectors complying with this standard are considered suitable for use with natural, manufactured, mixed and liquefied petroleum gases and LP gas-air mixtures.
If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.
Document History