DS/EN 60297-4/A1

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions

inactive, Most Current
Organization: DS
Publication Date: 11 October 1999
Status: inactive
Page Count: 10
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 297 relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 603-2.This part is intended to ensure mechanical interchangeability and intermateability between plug-in units and subracks.

Document History

DS/EN 60297-4/A1
October 11, 1999
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
This part of IEC 297 relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 603-2.This part is...
September 6, 1995
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 4: Subracks and associated plug-in units - Additional dimensions
This part of IEC 297 relates to equipment practice of the 482,6 mm (19 in) series where plug-in units with or without injectors/extractors are used with connectors according to IEC 603-2.This part is...
Advertisement