IPC - TM-650 3.5A

Humidity, Connectors

inactive, Most Current
Organization: IPC
Publication Date: 1 July 1975
Status: inactive
Page Count: 1
scope:

To determine the effect on the connector of prolonged exposure to conditions of high humindity at various temperatures. Two conditions of test are provided as follows: Steady State Test - Used to evaluate the hygroscopic nature of insulating materials as evidenced by deteriorated physical properties (dimensions, mechanical strength, etc.) or degraded electrical properties (e.g. insulation resistance). Humidity-Temperature Cycling Test - Used to evaluate the effectiveness of seals and gaskets in the presence of a pressure differential induced by varying temperatures; the corrosion resistance of metals and finishes exposed to alternate periods of condensation and drying; and the hygroscopic nature of insulating materials, with any degradation accelerated by the "breathing" action imposed by varying temperatures. Optional exposures to sub-freezing temperatures and to mechanical vibration exaggerate any structural deterioration of insulating materials.

Document History

TM-650 3.5A
July 1, 1975
Humidity, Connectors
To determine the effect on the connector of prolonged exposure to conditions of high humindity at various temperatures. Two conditions of test are provided as follows: Steady State Test - Used to...
Advertisement