DLA - MIL-PRF-14409D

CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 15 April 1975
Status: inactive
Page Count: 19
scope:

This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few adjustments are required during the effective life of the equipment.

The type designation shall be in the following form, and as specified (see 3.1 and 6.1):

The style is identified by the two-letter symbol "PC" followed by a two-digit number; the letters identify tubular-trimmers piston-type, variable capacitors, and the number identifies the shape or differentiating electrical characteristics of the capacitor.

The characteristic is identified by a single letter in accordance with table I. TABLE I. Characteristic.

Symbol Operating Temperature coefficient Capacitance temperature referred to an ambient drift range temperature of 25°C --------------------------------------------------------------------------------------------------- °C Parts/million/°C G - - −55 to +125 ±150 ±.5% of maximum rated value H - - −55 to +125 ±100 ±.2% of maximum rated value or .04 pF (whichever is greater) J - - −55 to +125 ±50 ±.15% of maximum rated value or .02pF (whichever is greater) Q - - −55 to +150 +50, −0 ±.1% of maximum rated value or .01pF (whichever is greater) T - - −65 to +125 ±20 ±.1% of maximum rated value or .01pF (whichever is greater) L - - −55 to +125 50 ±50 ±.1% of maximum rated value or .01pF (whichever is greater)

The nominal maximum rated capacitance value expressed in picofarads (pF) is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeros to follow. When fractional values are required, the letter "R" shall be used to indicate the decimal point. For example: 8R5 indicates 8.5 pF.

Document History

August 8, 2023
CAPACITOR, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended for use in high-frequency trimming applications where relatively few adjustments are required during the effective life of the equipment....
August 8, 2023
CAPACITOR, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 10, 2020
CAPACITOR, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 10, 2020
CAPACITOR, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
Capacitors covered by this specification are intended for use in high-frequency trimming applications where relatively few adjustments are required during the effective life of the equipment....
August 29, 2014
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
August 29, 2014
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER) GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
April 7, 2008
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 7, 2008
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER) GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
December 4, 2006
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 4, 2006
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
July 27, 2005
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
July 27, 2005
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 23, 2003
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 8, 2002
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
July 25, 2001
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
May 3, 1994
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 8, 1993
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 8, 1993
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 22, 1981
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
January 18, 1980
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 10, 1977
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
October 15, 1975
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-PRF-14409D
April 15, 1975
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
This specification covers the general requirements for tubular-trimmer, piston-type, variable capacitors intended primarily for use in high-frequency trimming applications where relatively few...
April 15, 1975
CAPACITORS, VARIABLE (PISTON TYPE, TUBULAR TRIMMER), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement