DS/EN ISP 12070-1
Information technology - International Standardized Profiles FCSnnn - Character set 8-bit code structure based on ISO/IEC 2022 - Part 1: FCS111 - 2022 Option 1
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 September 1997 |
| Status: | inactive |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Within the set of character set standards there are two generic code structures, that defined by ISO 2022 for 7 and 8 bit transport mechanisms and that defined by the new ISO 10646 for a multi-octed transport mechanism.
Document History
DS/EN ISP 12070-1
September 30, 1997
Information technology - International Standardized Profiles FCSnnn - Character set 8-bit code structure based on ISO/IEC 2022 - Part 1: FCS111 - 2022 Option 1
Within the set of character set standards there are two generic code structures, that defined by ISO 2022 for 7 and 8 bit transport mechanisms and that defined by the new ISO 10646 for a multi-octed...