SN - NS-EN 3842:2001

Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm <= D <= 100 mm - Thickness 0,32 mm < a < 2,5 mm - Dimensions

active, Most Current
Organization: SN
Publication Date: 10 January 2002
Status: active
ICS Code (Aerospace fluid systems and components): 49.080

Document History

NS-EN 3842:2001
January 10, 2002
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm <= D <= 100 mm - Thickness 0,32 mm < a < 2,5 mm - Dimensions
A description is not available for this item.
Advertisement