MODUK - TS 10035A
PX 25 Corrosion Preventive Oil: Enclosed Ferrous Metal Systems, Contact and Volatile Corrosion Inhibited
| Organization: | MODUK |
| Publication Date: | 22 October 1969 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification relates to one grade of corrosion preventive oil with both thin film and vapour phase corrosion inhibiting properties. It is intended for the preservation of internal surfaces of closed system constructed of ferrous metals and alloys. It is not intended for use in systems where non-ferrous metals or alloy are present.
WARNING: The product may incorporate materials which are toxic and are Irritant to the nose throat, or eyes. When handling the material, inhalation or other contact with the vapour, should be avoided, and any material in contact with the skin should be removed by means of washing.
Document History