DS/ETS 300156
Integrated Services Digital Network ISDN - Attachment requirements for terminal equipment to connect to an ISDN using ISDN primary rate access (Candidate NET 5)
| Organization: | DS |
| Publication Date: | 27 October 1993 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The standard specifies the attachment requirements for layers 1, 2 and 3, Electro-magnetic Compatability (EMC) and safety and protection aspects, and mechanical arrangements for terminal equipment (as defined in subclause 4.1) to connect at the T reference point or coincident S and T reference point to a public Integrated Services Digital Network (ISDN) using primary rate access as described in the following: layer 1 in accordance with draft 300 011 - layer 2 in accordance with draft 300 125 layer 3 in...
Document History