ETSI - ETS 300 786 PRA1
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Sub-STM-1 DRRS Operating in the 13 GHz, 15 GHz and 18 GHz Frequency Bands with About 14 MHz Co-Polar Channel Spacing
| Organization: | ETSI |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Foreword
This draft amendment to ETS 300 786 (1998) has been produced by the Transmission and Multiplexing (TM) Technical Committee of the European Telecommunications Standards Institute (ETSI), and is now submitted for the One-step Approval Procedure phase of the ETSI standards approval procedure.
Once this amendment has been adopted, it is intended to incorporate it into ETS 300 748 Edition 1 and to convert the resulting document into EN 300 786 V1.2.1 for publication.
Document History