DS/EN 60454-3-5

Pressure sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Cellulosic paper, non-creped, with rubber thermosetting adhesive

inactive, Most Current
Organization: DS
Publication Date: 14 August 1998
Status: inactive
Page Count: 6
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on the specification alone.

Document History

DS/EN 60454-3-5
August 14, 1998
Pressure sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Cellulosic paper, non-creped, with rubber thermosetting adhesive
This sheet of IEC 60454-3 contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Materials which conform to this...
Advertisement