DIN EN 12457-2
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 2: One-stage batch test at a liquid to solids ratio of 10 l/kg for materials with a particle size below 4 mm (with or without size reduction)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
Document History
DIN EN 12457-2
January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 2: One-stage batch test at a liquid to solids ratio of 10 l/kg for materials with a particle size below 4 mm (with or without size reduction)
A description is not available for this item.