DIN EN ISO 11151-2
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range (ISO 11151-2:2000); German version EN ISO 11151-2:2000
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
Document History
December 1, 2015
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range (ISO 11151-2:2015); German version EN ISO 11151-2:2015
Dieser Teil von ISO 11151 legt Anforderungen an Laserkomponenten fest, die im nah-infraroten bis mittleren infraroten Spektralbereich von 2,1 μm bis 15,0 μm angewendet werden und erleichtert die...
May 1, 2013
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range (ISO/DIS 11151-2:2013); German version prEN ISO 11151-2:2013
A description is not available for this item.
DIN EN ISO 11151-2
November 1, 2000
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range (ISO 11151-2:2000); German version EN ISO 11151-2:2000
A description is not available for this item.
September 1, 1998
Lasers and laser-related equipment - Standard optical components - Part 2: Components for the infrared spectral range (ISO/DIS 11151-2:1998); German version prEN ISO 11551-2:1998
A description is not available for this item.