DS/IEC 115-5-101

Fixed precision wirewound resistors with solderable axial wire leads - Stability class 0.1 % - Assessment level E

inactive, Most Current
Organization: DS
Publication Date: 2 January 1998
Status: inactive
Page Count: 2
ICS Code (Fixed resistors): 31.040.10
scope:

This standard is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed precision wirewound resistors with solderable axial wire leads - Stability class 0,1% - Assessment level E, as well as inspection requirements.

Document History

DS/IEC 115-5-101
January 2, 1998
Fixed precision wirewound resistors with solderable axial wire leads - Stability class 0.1 % - Assessment level E
This standard is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed precision wirewound resistors with solderable axial wire...
Advertisement