DLA - SMD-5962-85133

MICROCIRCUITS, DIGITAL HMOS 80-BIT NUMERIC PROCESSOR EXTENSION MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 27 October 1986
Status: active
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Frequency 01 80287-10 80-bit HMOS numeric 10 MHz processor extension 02 80287-8 80-bit HMOS numeric 8 MHz processor extension 03 80287-6 80-bit HMOS numeric 6 MHz processor extension

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 9/16" × 2 1/16"), dual-in-line package

Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - - −1.0 V dc to +7 V dc Maximum power dissipation (PD)- - - - - - - - - - - - 3.15 W Lead temperature (soldering, 10 seconds)- - - - - - - 300°C Thermal resistance junction-to-case (θJC)- - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - 150°C

Case operating temperature range- - - - - - - - - - - −55°C to +125°C Supply voltage (VCC)- - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-85133
October 27, 1986
MICROCIRCUITS, DIGITAL HMOS 80-BIT NUMERIC PROCESSOR EXTENSION MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement