BSI - BS 1782
Specification for Couplings for suction and delivery hose (11/2 in. to 8 in. nominal sizes) other than fire hose couplings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 22 August 1951 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
Screw type and swivelling-ring swing-bolt type. Working pressures not exceeding 100 lb/sq in. Primarily for use with water, but may be used for other liquids. Screw type couplings suitable for compressed air. Workmanship, interchangeability, marking, hydraulic testing, materials. Unified form of screw thread. Illustrations with dimensions. See BS 1906.
Document History
BS 1782
August 22, 1951
Specification for Couplings for suction and delivery hose (11/2 in. to 8 in. nominal sizes) other than fire hose couplings
Screw type and swivelling-ring swing-bolt type. Working pressures not exceeding 100 lb/sq in. Primarily for use with water, but may be used for other liquids. Screw type couplings suitable for...